Belmont Metals, Inc. A390.1 1783A

Description
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans. Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments. Category Forms: Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder (Not all shapes or forms available in all grades)

Suppliers

Company
Product
Description
Supplier Links
A390.1 - 1783A - Belmont Metals, Inc.
Brooklyn, NY, USA
A390.1
1783A
A390.1 1783A
Aluminum Alloys Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys. Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans. Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses. Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments. Category Forms: Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder (Not all shapes or forms available in all grades)

Aluminum Alloys

Featuring all standard and special Al alloys—obsolete, prototype, custom customer specification, AA Specifications, small or large lots, Al-base master alloys.

Although Aluminum is the third most abundant element in the Earth’s crust (after oxygen and silicon), it is a relatively “new” metal, becoming available in commercial quantities – and at a reasonable cost – just over a century ago. This is because Aluminum is produced only by a complex process that uses huge amounts of electricity (approximately 17,000 Kwh per ton of Aluminum). Fortunately, Aluminum is easily recycled, particularly in beverage cans.

Aluminum has many useful properties, it is the lightest of the common metals, has good conductivity and corrosion resistance, and is easier to cast, forge, roll, and extrude than most metals. These properties allow Aluminum and its alloys to find applications across a broad spectrum of uses.

Aluminum is rarely used in its pure, unalloyed state. The most common metals alloyed with Aluminum are Silicon, Magnesium, Copper, Zinc, Nickel, Manganese and Tin. Among the less common are two Aluminum Alloys that contain about 1% Silver. There are over 100 recognized casting alloys, and more than 400 wrought Aluminum alloy designations. Aluminum alloys are very versatile, since stiffness, strength, corrosion resistance, machinability, and other properties can be tailored by alloy selection and heat treatments.

Category Forms:

Pigs, Ingot, Waffle, Slab, Cast Bar, Cast Pieces, Cubes, Nuggets, Shot, Powder

(Not all shapes or forms available in all grades)

Supplier's Site

Technical Specifications

  Belmont Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 1783A
Product Name A390.1
Type Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Haynes 25® / L605 - Strip - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes; Strip
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Au 99.99% Ø1mm 100g - P0481098 - p0481098 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Gold; PreciousNoble
Shape / Form Wire;

Wire

Width / OD 0.0394 inch (1 mm)
View Details
Corrosion Resistant Nickel Alloy - HASTELLOY® G-30 - Ulbrich Stainless Steels & Special Metals, Inc.
Ulbrich Stainless Steels & Special Metals, Inc.
Specs
Type Nickel; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Continuous Coils; Shaped, Flat, Square, Round, Fine Wire
Features Coil Stock; Corrosion Resistant; Die / Cold Work
View Details