Synapse Wireless Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
Powered by any of the three models of the Synapse RF Engine Modules, this prototyping board provides easy access to all of the RF Engine's inputs and outputs. Like all...
Synapse provides reliable IEEE802.15.4 RF Engines®. These small, low-powered, 2.4 GHz transmitter-receiver modules can have a range of up to three miles and power consumption as low as 2.5 uA.
Synapse's Portal is an interactive, wireless application development environment that runs on Windows or Linux. Users develop applications using a syntax-highlighted Python editor to create scripts to wirelessly download into...
Synapse's SNAP technology is an Internet-enabled, IEEE 802.15.4-based, auto-forming, multi-hop, mesh network, software solution that is designed to run efficiently on cost-effective 8-bit microprocessors. SNAP has a very small memory...
Synapse's SNAP® Connect provides a seamless interface between devices on a wireless SNAP network and client applications. Hosted either locally (co-resident with application program) or across the Internet, your application...
The EK2100 gives you the out-of-the-box experience of an Instant-on mesh network and the full power of our RF Engine® hardware, SNAP network firmware, and Portal desktop software. Plug in...
The SN111 End Device provides a latching relay for controlling external devices, and a sensor input with jumper-selectable pullup resistors which allows the connection of a number of off-the-shelf resistive...
The SN163 Bridge is equipped with a USB port, providing a fast and reliable connection to Synapse Portal® or SNAP® Connect running on a PC. As it's name implies, this...
When we say "batteries included" we mean it. Everything you need to create and prototype your wireless application is in the box. Synapse's EK2500 is designed for the engineer to...