STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-WESU1

Description
WEARABLE SENSOR UNIT REF DESIGN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - STEVAL-WESU1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
STEVAL-WESU1
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards STEVAL-WESU1
WEARABLE SENSOR UNIT REF DESIGN

WEARABLE SENSOR UNIT REF DESIGN

Supplier's Site
 - 1223336 - RS Components, Ltd.
Corby, Northants, United Kingdom
The STEVAL-WESU1 reference design was developed and optimised with the latest technologies in wearable and portable applications. The small size allows the hardware to be enclosed in a watch strap. You can experience and monitor the activity of a real motion and environmental sensor data in this acquisition system. The ST WeSU app is a mobile application for the STEVAL-WESU1 evaluation board, which lets you manage all the board features and activate several application demos. Also found available free of charge from Apple Store and Google Play stores. The Apps are based on BlueST SDK, available on GitHub. iOS and Android applications available. Main Components:. STM32L151VEY6, 32-bit ultra-low-power Microcontroller. LSM6DS3, 3D Accelerometer + 3D Gyroscope. LIS3MDL, 3-axis Magnetometer. LPS25HB, MEMS Pressure Sensor. BlueNRG-MS, BLE (Bluetooth Low Energy) network processor. BALF-NRG-01D3, 50 Ω balun with integrated harmonic filter. STNS01, Li-Ion linear Battery Charger IC. STC3115, Battery Monitor Gauge IC with alarm output. Micro USB Connector for battery charging. SWD Connector for Debugging and Programming capability. Watch strap with plastic housing and 100 mAh Li-Ion battery is included RF Technology = Bluetooth Smart (BLE) Kit Classification = Reference Design Kit Name = Wearable Motion Sensor

The STEVAL-WESU1 reference design was developed and optimised with the latest technologies in wearable and portable applications. The small size allows the hardware to be enclosed in a watch strap. You can experience and monitor the activity of a real motion and environmental sensor data in this acquisition system. The ST WeSU app is a mobile application for the STEVAL-WESU1 evaluation board, which lets you manage all the board features and activate several application demos. Also found available free of charge from Apple Store and Google Play stores. The Apps are based on BlueST SDK, available on GitHub.
iOS and Android applications available. Main Components:. STM32L151VEY6, 32-bit ultra-low-power Microcontroller. LSM6DS3, 3D Accelerometer + 3D Gyroscope. LIS3MDL, 3-axis Magnetometer. LPS25HB, MEMS Pressure Sensor. BlueNRG-MS, BLE (Bluetooth Low Energy) network processor. BALF-NRG-01D3, 50 Ω balun with integrated harmonic filter. STNS01, Li-Ion linear Battery Charger IC. STC3115, Battery Monitor Gauge IC with alarm output. Micro USB Connector for battery charging. SWD Connector for Debugging and Programming capability. Watch strap with plastic housing and 100 mAh Li-Ion battery is included
RF Technology = Bluetooth Smart (BLE)
Kit Classification = Reference Design
Kit Name = Wearable Motion Sensor

Supplier's Site
Sheung Wan, Hong Kong
Multiple Function Sensor Development Tools
STEVAL-WESU1
Multiple Function Sensor Development Tools STEVAL-WESU1
Multiple Function Sensor Development Tools Wearable sensor unit reference design for fast time to market

Multiple Function Sensor Development Tools Wearable sensor unit reference design for fast time to market

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283697-STEVAL-WESU1 - Win Source Electronics
Yishun, Singapore
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283697-STEVAL-WESU1
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283697-STEVAL-WESU1
Win Source Part Number: 1283697-STEVAL-WESU1 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: RF Supplied Contents: Board(s), Cable(s), Accessories Embedded: Yes, MCU, 32-Bit Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3 Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure ECCN: 5A992C Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -1138-STEVAL-WESU1,4 97-16465,497-16465,4 97-STEVAL-WESU1 Product Status: Obsolete

Win Source Part Number: 1283697-STEVAL-WESU1
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: RF
Supplied Contents: Board(s), Cable(s), Accessories
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: LIS3MDL, LPS25HB, LSM6DS3
Sensor Type: Accelerometer, Gyroscope, Magnetometer, Pressure
ECCN: 5A992C
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -1138-STEVAL-WESU1,497-16465,497-16465,497-STEVAL-WESU1
Product Status: Obsolete

Supplier's Site Datasheet
Sensor Evaluation Boards - 497-STEVAL-WESU1-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
497-STEVAL-WESU1-ND
Sensor Evaluation Boards 497-STEVAL-WESU1-ND
LIS3MDL, LPS25HB, LSM6DS3 - Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

LIS3MDL, LPS25HB, LSM6DS3 - Accelerometer, Gyroscope, Magnetometer, Pressure Sensor Evaluation Board

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. VAST STOCK CO., LIMITED Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STEVAL-WESU1 1223336 STEVAL-WESU1 1283697-STEVAL-WESU1 497-STEVAL-WESU1-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Multiple Function Sensor Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards
Category Developement Board Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10142605-10 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-214015-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers
 - 1340416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details