The ISL8541xDEMO1Z Demonstration Boards are based on the ISL8541x, a wide input voltage, low quiescent current, high efficiency synchronous step down regulators. The continuous output current is up to 1 A (ISL85410), 800 mA (ISL85418), 500 mA (ISL85415), 300 mA (ISL85413), and 150 mA (ISL85412). They are intended for point-of-load applications.
Wide input voltage from 3 V to 40 V (ISL85410, ISL85412, ISL85413, ISL85418) and 3 V to 36 V (ISL85415). Synchronous operation for high efficiency. No compensation required. Integrated high-side and low-side NMOS devices. Selectable PFM (Pulse Frequency Modulation) mode at light loads, or forced PWM (Pulse Width Modulation) mode. Internal fixed (500 kHz) or adjustable switching frequency 300 kHz to 2 MHz (ISL85410, ISL85415, ISL85418). Internal switching frequency 700 kHz (ISL85412, ISL85413). Internal or external soft-start (ISL85410, ISL85415, ISL85418). Minimal external components required. Power-good and enable functions available
Power Management Function = Buck Regulator
Kit Classification = Demonstration Board
Featured Device = ISL85412
RS Components, Ltd. | |
---|---|
Product Category | Electronic Development Boards |
Product Number | 1215916 |
Category | Development Suite / Kit |