Development Boards & Kits - ARM Synergy Starter Kit
The Synergy⢠SK-S7G2 Starter Kit provides an introduction to the Synergy Platform S7 series microcontrollers. The kit enables development with the Synergy Platform and allows expansion via connectors and plug-in boards. The Renesas Synergy Software Platform (SSP) integrates proven software including an RTOS, communication stacks, graphics libraries, application frameworks, HAL drivers and more. The SSP is available free of charge and can be downloaded from the Renesas Synergy Gallery, where you will also find a library of software add-ons.
240MHz R7FS7G27H2A01 Cortex-M4 core 32-bit MCU with 4MB Flash memory, 640KB SRAM. 8MB QSPI serial Flash memory. 2.4in TFT LCD QVGA (320 x 240pixel) colour touchscreen display. RJ45 connector for 10/100 Ethernet LAN. MicroUSB connector for USB Full-Speed Device port. USB-A connector for USB High-Speed Host port. MicroUSB connector for power and on-board SEGGER J-Link programmer/debugger.
Name = Arduino
Technology = Starter Kit
Processor Family Name = S7G2
Processor Part Number = SKS7G2
Processor Type = MCU
Revision = V3.0
STARTER KIT, 32BIT ARM CORTEX-M4; Silicon Manufacturer:Renesas
VAST STOCK CO., LIMITED | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | YSSKS7G2E30 | 1234603 | 84AC3266 |
Product Name | Development Boards & Kits - ARM | Starter Kit, 32Bit Arm Cortex-M4; Silicon Manufacturer Renesas | |
Category | Developement Board; Development Suite / Kit | Development Suite / Kit | Developement Board |