The ISL80030DEMO1Z and ISL80031DEMO1Z Demonstration Boards can evaluate the performance of the ISL80030 and ISL80031, 3A Synchronous step down converters. The ISL80030 is configured for PWM (Pulse Width Modulation) operation and provide a fast transient response. The ISL80031 is configured for PFM (Pulse Frequency Modulation) discontinuous conduction operation and provide high efficiency.
Power Supply from 2.7 V to 5.5 V. Output current up to 3 A. Switching frequency is 1 MHz. 35 µA quiescent current (ISL80031). Power-Good and Enable. Negative current protection. Internal soft-start and soft-stop. Overcurrent and Short Circuit protection. Over-Temperature / Thermal protection
Power Management Function = Buck Converter
Kit Classification = Demonstration Board
For Use With = Synchronous Buck Converter
Featured Device = ISL80031
The ISL80030DEMO1Z and ISL80031DEMO1Z Demonstration Boards can evaluate the performance of the ISL80030 and ISL80031, 3A Synchronous step down converters. The ISL80030 is configured for PWM (Pulse Width Modulation) operation and provide a fast transient response. The ISL80031 is configured for PFM (Pulse Frequency Modulation) discontinuous conduction operation and provide high efficiency.
Power Supply from 2.7 V to 5.5 V. Output current up to 3 A. Switching frequency is 1 MHz. 35 µA quiescent current (ISL80031). Power-Good and Enable. Negative current protection. Internal soft-start and soft-stop. Overcurrent and Short Circuit protection. Over-Temperature / Thermal protection
Power Management Function = Buck Converter
Kit Classification = Demonstration Board
Featured Device = ISL80031
ISL80031 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards |
Product Number | 1250648 | ISL80031DEMO1Z-ND |
Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | |
Category | Development Suite / Kit |