EVAL BOARD FOR ISL28633
EVAL BOARD FOR ISL28633
The ISL2853xEV2Z and ISL2863xEV2Z boards allow simple evaluation of the ISL2853x and ISL2863x, 5 V, Rail-to-Rail I/O, Zero Drift, Programmable Gain Instrumentation Amplifiers.
High precision front-end amplifier. Pin selectable 9 gain settings: G = 1 to 1000. RFI filtered inputs improve EMI rejection. Single power supply from 2.5 V to 5.5 V. Low input offset: 5 µV, Max. Low inputs offset drift: 50 nV/°C, Max. High CMRR: 138 dB, G = 100. Low gain error: 0.4%, Max. Gain bandwidth: 2.3 MHz. Input voltage noise 0.4 µV peak-peak
Analogue Function = Instrumentation Amplifier
Kit Classification = Evaluation Board
Featured Device = ISL28633
DigiKey | Acme Chip Technology Co., Limited | RS Components, Ltd. | |
---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | ISL28633EV2Z-ND | ISL28633EV2Z | 1215929 |
Product Name | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards | |
Category | Developement Board | Development Suite / Kit |