EVAL KIT 3 PHASE HYBRID INVERTER
ON Semiconductor 3 phase Inverter Hybrid IC Evaluation board is designed for the Inverter Power H-IC. The device contains all its High-Voltage control in a SIP module from HV-DC to 3 phase outputs. The Intelligent power module (IPM) can be found in many areas such as refrigerator, dishwasher, clothes washer/dryer, Industrial and motor control systems.
STK551U362AGEVB 121-8385 IPM 600 V 10A SIP-29, Integrated single shunt. STK551U392AGEVB 121-8386 IPM 600 V 15A SIP-29, Integrated single shunt. STK551U3A2AGEVB 121-8387 IPM 600 V 20A SIP-29, Integrated single shunt. STK554U362AGEVB 121-8388 IPM 600 V 10A SIP-29, Three Separate Emitter Terminals. STK554U392AGEVB 121-8389 IPM 600 V 15A SIP-29, Three Separate Emitter Terminals. Features. Output stage uses IGBT/FRD technology. Under Voltage Protection (UVP) and Overcurrent Protection (OCP). Internal Boost diodes (high side gate boost drive)
Power Management Function = 3-Phase Inverter
Kit Classification = Evaluation Board
Featured Device = STK554U392A-E
STK554U392A Motor Controller/Driver Power Management Evaluation Board
Power Management IC Development Tools 3-Phase Inverter Hybrid IC EVB
Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | STK554U392AGEVB | 1218389 | STK554U392AGEVBOS-ND | STK554U392AGEVB |
Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | |
Category | Developement Board | Development Suite / Kit | Developement Board |