Evaluate the performance of the uSP Series “MicroSplatch” antenna in your application environment with the uSP Series antenna evaluation kit. To help you get started, it includes an evaluation board along with extra antennas.
The embedded uSP Series “MicroSplatch” is great for remote controls, pagers and other compact devices. It’s available at 403MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.4GHz. The antenna’s low cost and reflow-compatible package make it an excellent choice for cost-sensitive applications.
Linx Technologies | |
---|---|
Product Category | Electronic Development Boards |
Product Number | AEK-868-uSP |
Product Name | uSP “MicroSplatch” Antenna Evaluation Kit |
Category | Development Suite / Kit |