AMMP-6532 is an easy-to-use broadband intergrated receiver in a surface mount package. The MMIC includes a 4-stage LNA to provide gain amplification and a gate-pumped image-reject mixer for frequency translation.
Broadcom Inc. | |
---|---|
Product Category | RF Modules |
Product Number | AMMP-6532 |
Product Name | RF & Microwave - GaAs MMIC LNA/IRM Receiver |
Device Type | Receiver |
Applications | Mobile / Wireless Systems; Salellite Communications; RF Microwave |
Features | RoHS; Frequency Range Switch |
Operating Temperature | ? to 150.0 C (? to 302.0 F) |
Operating Frequency | 20 to 32 MHz |