Armakleen Company (The) Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65°F to 180°F. | |
| A liquid phosphoric acid based cleaner designed to simultaneously clean and remove rust from steel and iron parts. Also effective in removing flux, heat scale, and other oxides from steel,... | |
| A patent pending non-hazardous, low VOC and low vapor pressure cleaner designed to remove a variety of paints, inks, varnishes, adhesives and other coatings from many types of surfaces. Can... | |
| A sustainable ready-to-use paint gun cleaner formulated to effectively clean uncured water borne and solvent based paints in automotive body and industrial finishing shops. This innovative aqueous based cleaner is... | |
| ArmaKleen™ Bio 24 is a bio based, super concentrated, water based industrial parts washing cleaner/degreaser designed to be used in the automotive, industrial, military and government cleaning applications. Bio 24... | |
| ARMAKLEEN™ M-100 BCR (Baked on Carbon Remover) is a specially formulated low pH cleaner that performs like a caustic cleaner without the use of free caustics. M -100 BCR is... | |
| ARMAKLEEN™ M-GP aqueous precision cleaner is a unique, environmentally sensible, precision aqueous cleaner designed for spray and agitated immersion applications. M-GP will provide temporary indoor rust protection when left on... | |
| High-performance manual parts cleaner is a great alternative to mineral spirits and other manual solvent degreasers. Designed for use in Safety-Kleen’s Model 26.1 Brake Cleaner and Models 90, 91, and... | |
| Highly alkaline liquid cleaner/rust inhibitor for removing heavy soils from ferrous metals only. Low foaming, oil splitting and non-chelated for easy waste treatment. | |
| Liquid cleaner/rust inhibitor designed for high-pressure spray applications. This versatile cleaner is very low foaming, oil splitting and suitable for all metals. M-HP-2 also meets a variety of specifications including... | |
| Multi-metal, low foaming liquid cleaner and rust preventative designed for effective soil removal in immersion parts cleaning applications. Ideal for cleaning industrial and commercial soils in Safety-Kleen’s Model 81.8 Agitated... | |
| Non-silicated and ultrafiltration recyclable liquid aqueous cleaner/rust inhibitor with near neutral pH. Low foaming, cleans a full range of contaminants and is suitable for most metals when used as directed. | |
| Patented aqueous rust preventative designed to provide additional temporary rust protection on most metals. Can be used in all aqueous cleaning equipment applications. | |
| Silicated non-corrosive alkaline cleaner/rust inhibitor designed for aerospace applications. This is the product of choice when cleaning sensitive alloys like aluminum and magnesium. |