The Gamajet VI is a revolutionary rotary impingement cleaner, designed specifically to meet the demands of sanitarians world wide. Unlike traditional rotary impingement tank cleaners, the Gamajet VI is a self-lubricating machine and requires no additional grease or oil. In addition, all materials are FDA compliant and the machine is completely self-draining and self-cleaning.
Compact in size the Gamajet VI offers the same patented Gamajet technology, whilefitting through a 3” sanitary fitting. Although small in clearance, this machine is highly durable and powerful, obtaining up to 11 lbs of force at a 5’ (1.5 m) distance
Gamajet, part of the Alfa Laval Group | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | Aseptic VI Series |
Product Name | Sanitary Rotary Impingement Tank Cleaner |
Machine Type | Pressure Spray Washer; Aqueous Cleaning System |
Components | SpinningSprayArm; Pump |
Temperature | 0.0 to 200 F (-17.78 to 93.33 C) |
Flow Rate | 5 to 40 GPM (18.94 to 152 L/min) |
Pressure | 10 to 700 psi (7.04 to 493 m H2O) |