With newer fuels being less stable and breaking down over time, fuel storage tanks are at a much higher risk of microbial contamination. Gamajet provides multiple solutions for fuel tank cleaning. For tanks larger than 1250 gallons, there is the Gamajet X; for smaller tanks under 1250 gallons, there is the Alpha FP.
The AlphaFP was designed to clean and polish fuel tanks both above and below ground. This machine fits easily inside the fuel storage tank where its powerful rotary jets blast away any contaminants and break up dirt and sludge. This powerful Gamajet is the only machine with enough power to clean 100% of the interior, yet small enough to fit through standard inlets. To make things more convenient we also designed the AlphaJet, an all-in-one portable system, which includes the necessary pumps and filters for your tank cleaning and polishing.
For Diesel Fuel Tanks: You can run your diesel fuel right through the Gamajet Alpha FP, as a cleaning agent, which saves not only on time, but mitigates contamination concerns and waste disposal.
Gamajet, part of the Alfa Laval Group | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | AlphaFP Series |
Product Name | Fuel Tank Rotary Cleaning Machine |
Machine Type | Pressure Spray Washer; Fuel Cleaning |
Components | SpinningSprayArm; Pump |
Flow Rate | 20 GPM (75.76 L/min) |
Pressure | 50 to 60 psi (35.19 to 42.23 m H2O) |