• Electrically controlled discharge drain<emdash>no other ultrasonic cleaner has it!
• Aggressive cleaning at 25 kHz removes heavy contaminants
• Fine cleaning at 45 kHz<emdash>cleans tiny crevices and protects fragile surfaces
• Rugged stainless steel construction<emdash>
Reduce cleaning time and operating costs with these all-in-one cleaners. Degassed cleaning liquids eliminate long waiting periods and optimize cavitation. Sweeping feature ensures uniform sound field distribution. Individually control frequencies, degasser, sweep, and discharge drain.| Heater controls temperature from 20 to 85<deg>C (68 to 185<deg>F). Operate continuously or set timer for a period of up to 15 minutes.| The optional stainless steel cover helps cleaner retain heat. Optional stainless steel mesh baskets hold small items<emdash>order several to prepare consecutive jobs in advance.| <b>What’s included:</b> heater, timer, integral handles, nonskid feet, and a 7-½-ft power cord (115 VAC models have a U.S. standard plug; 230 VAC models have a Europ
Cole-Parmer | |
---|---|
Product Category | Industrial Parts Washers and Cleaning Systems |
Product Number | GO-08871-10 |
Product Name | Ultrasonic cleaner, 115 VAC, 4.0 gal. capacity. |
Machine Type | Ultrasonic Cleaner |
Tank Capacity | 4 gallons (15.14 liters) |
Source | Electric |