Jubilee superclamps 304 stainless steel hose clips have been designed to hold your soft hose onto a rigid circular pipe. The adjustable heavy-duty clamp is used when you need a tight seal when you are joining hoses.
Inside Diameter = 104 - 112mm
Clip Type = Bolt Drive
Material = Stainless Steel
Inside Diameter Minimum = 104mm
Inside Diameter Maximum = 112mm
Band Width = 25mm
Stainless Steel Type = 304
Screw/Bolt Head = Bolt Head
RS Components, Ltd. | |
---|---|
Product Category | Hose Clamps and Band Clamps |
Product Number | 1219819 |
Type | Band |