Jubilee 304 stainless steel high torque hose clips have a two part housing and cut through band. The flexible high torque band offers better sealing at lower torques than nut and bolt style clamps.
Inside Diameter = 470 - 500mm
Clip Type = Worm Drive
Material = Stainless Steel
Inside Diameter Minimum = 470mm
Inside Diameter Maximum = 500mm
Band Width = 16mm
Stainless Steel Type = A2 304
Screw/Bolt Head = Slotted Screw
RS Components, Ltd. | |
---|---|
Product Category | Hose Clamps and Band Clamps |
Product Number | 1245769 |
Type | Band |