Knowles Precision Devices
Resonance Free DC Block
-
Knowles Precision Devices
Description
Description
Resonance free DC Blocking / Decoupling
Less than 0.25 db loss @ 4 GHz (typical)
Surface mountable
Request a Quote
Email Supplier
Datasheet
Suppliers
Description
Resonance free DC Blocking / Decoupling
Less than 0.25 db loss @ 4 GHz (typical)
Surface mountable
Description
- Resonance free DC Blocking / Decoupling
- Less than 0.25 db loss @ 4 GHz (typical)
- Surface mountable
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
DC Blocks |
Product Name
|
Resonance Free DC Block |
Frequency
|
1.00E-3 to 40 GHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Knowles Precision Devices
Impedance
50-Ohm
Frequency
4 to 20 GHz
View Details
Knowles Precision Devices
Frequency
1.60E-5 to 40 GHz
View Details
Knowles Precision Devices
Frequency
1.60E-5 to 40 GHz
View Details
Knowles Precision Devices
Impedance
50-Ohm
Frequency
4 to 20 GHz
View Details