bulbs.com 1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. AAC10G4CW

Suppliers

Company
Product
Description
Supplier Links
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. - AAC10G4CW - bulbs.com
Worcester, MA, USA
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb.
AAC10G4CW
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. AAC10G4CW
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 6500K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 61 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps.

  • Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base
  • 6500K "Daylight White" color for greater brightness and visibility
  • No lead or mercury means easy and environmentally safe disposal
  • 61 Lumens initial light output is comparable to many lower wattage halogen capsules
  • VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AAC10G4CW
Product Name 1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb.
Base Type G4
Unlock Full Specs
to access all available technical data

Similar Products

 - 1330924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 35 watts
Color Temperature 4000 K
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type T-Mount
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
PAR Lamps - PAR64 - FFN-Q1000PAR64/1 - 13233 - Kennedy Webster Electric Co.
Specs
Filament Type C-7A
Lamp Power 1000 watts
Rated Average Life 800 hours
View Details