OSRAM SYLVANIA, Inc. 27434

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1234885 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Sylvania RefLED ES50 GU10 is available in 2700K Homelight, 3000K Warm white and 4000K Cool white colours with a beam angle of either 25°, 30° or 40°. The Sylvania RefLED ES50 GU10 LED lamp beats market standards by offering an exceptionally high power factor, making it extremely efficient in converting input power into output. This GU10 LED reflector lamp have low energy consumption and a high average nominal life which can result in long service life and therefore lower maintenance costs. Halogen retrofit, will fit into every GU10 / GZ10 socket. Coloured LED light appears much richer than the light from coloured halogen, fluorescent or HID lamps. Ideal for creating ambience atmosphere, in both domestic and semi-professional environments. Suitable applications include hotel rooms, restaurants, bars, furniture lighting etc. Lifetime of 25,000 hours, low maintenance cost. Dimmable and non-dimmable versions available Lamp Base = GU10 Wattage = 5 W Colour Temperature = 4000K Voltage Rating = 240 V Beam Angle = 36° Colour Tone = Cool White Diameter = 50mm Incandescent Equivalent Wattage = 50W Length = 54 mm Luminosity = 345 lm

The Sylvania RefLED ES50 GU10 is available in 2700K Homelight, 3000K Warm white and 4000K Cool white colours with a beam angle of either 25°, 30° or 40°. The Sylvania RefLED ES50 GU10 LED lamp beats market standards by offering an exceptionally high power factor, making it extremely efficient in converting input power into output. This GU10 LED reflector lamp have low energy consumption and a high average nominal life which can result in long service life and therefore lower maintenance costs.
Halogen retrofit, will fit into every GU10 / GZ10 socket. Coloured LED light appears much richer than the light from coloured halogen, fluorescent or HID lamps. Ideal for creating ambience atmosphere, in both domestic and semi-professional environments. Suitable applications include hotel rooms, restaurants, bars, furniture lighting etc. Lifetime of 25,000 hours, low maintenance cost. Dimmable and non-dimmable versions available
Lamp Base = GU10
Wattage = 5 W
Colour Temperature = 4000K
Voltage Rating = 240 V
Beam Angle = 36°
Colour Tone = Cool White
Diameter = 50mm
Incandescent Equivalent Wattage = 50W
Length = 54 mm
Luminosity = 345 lm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category LED Lamps
Product Number 1234885
Base Type GU10
Unlock Full Specs
to access all available technical data

Similar Products

 - 1237958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type GU5.3
Lamp Power 4.5 watts
Color Temperature 4000 K
View Details
LP3L StreamLine® Low Profile LED Lights - LP3ML-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Male Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
LED - PAR30L - LED10P3LS827/24 - 76145 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Base Type Medium
Mean Lumens 16323 lm (1300 cp)
Lamp Power 10 watts
View Details