Abrisa TechnologiesGlass Waterjet Cutting and Fabrication
Description
Water Jet - Provides relatively quick set-up and cutting of large glass sheets with curves, holes, and other shapes.Cut Tolerances*: 0.50 mm [0.020″] Maximum Thickness: 38.1 mm [1.500″] Minimum Thickness: 1.00 mm [0.040″] Maximum Material Size: 2,286 mm x 1,168 mm [90″ x 46″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are 1.00 mm [0.040″] for thicker substrates
Scribe CuttingExcalibur (scribe cutting): Cut Tolerances:* 0.64 mm [0.025″] Maximum Thickness: 25.40 mm [1.000″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 254 mm x 254 mm [10″ x 10″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 1.14 mm [0.045″] for substrates up to 6.40 mm [0.250″] thick, up to 1.78 mm [0.070″] for substrates up to 13 mm [0.500″] thick, and up to 2.80 mm [0.110″] for substrates up to 25.4 mm [1.00″] thick. Bystronic (scribe cutting): Cut Tolerances:* 0.38 mm [0.015″] Maximum Thickness: 9.65 mm [0.380″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 610 mm x 813 mm [24″ x 32″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 0.50 mm [0.020″] for substrates up to 6.40 mm [0.250″] thick and up to 0.64 mm [0.025″] for substrates up to 9.50 mm [0.380″] thick. TLC (scribe cutting): Cut Tolerances:* 0.13 mm [0.005″] Maximum Thickness: 6.35 mm [0.250″] Minimum Thickness: 0.15 mm [0.006″] Maximum Material Size: 635 mm x 635 mm [25″ x 25″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are up to 0.25 mm [0.010″] for substrates up to 6.40 mm [0.250″] thick.
Hand Cutting
Cut Tolerances: Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size: Maximum Part Size: Minimum Part Size:
0.76 mm [0.030″] 6.35 mm [0.250″] 0.50 mm [0.020″] 1,828 mm x 1,524 mm [72″ x 60″] 51 mm x 51 mm [2″ x 2″] 762 mm x 305 mm [30″ x 12″] 19 mm x 19 mm [0.75″ x 0.75″]
Precision XY Sawing (Slicer)
Cut Tolerances:* Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size:
0.03 mm [0.001″] 4.00 mm [0.157″] 0.50 mm [0.020″] 165 mm x 165 mm [6.5″ x 6.5″] 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are 0.05 mm [0.002″] for thicker substrates.
Tube & Rod Cutting - Provides cutting of glass tubes or rods to required length. The precision saw provides ground edges while the diamond cutter provides cut edges.
Precision Saw (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.25 mm [0.010″] 114.3 mm [4.50″] 3.18 mm [0.125″] 1524 mm [60″] 102 mm [4.00″] 635 mm [25″] 38.1 mm [1.50″]
Diamond Cutter (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.76 mm [0.030″] 177.8 mm [7.00″] 3.18 mm [0.125″] 1270 mm [50″] 02 mm [4.00″] 406.4 mm [16″] 38.1 mm [1.50″]
Abrisa Technologies
Done
Datasheet
Description
Water Jet - Provides relatively quick set-up and cutting of large glass sheets with curves, holes, and other shapes.Cut Tolerances*: 0.50 mm [0.020″] Maximum Thickness: 38.1 mm [1.500″] Minimum Thickness: 1.00 mm [0.040″] Maximum Material Size: 2,286 mm x 1,168 mm [90″ x 46″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are 1.00 mm [0.040″] for thicker substrates
Scribe CuttingExcalibur (scribe cutting): Cut Tolerances:* 0.64 mm [0.025″] Maximum Thickness: 25.40 mm [1.000″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 254 mm x 254 mm [10″ x 10″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 1.14 mm [0.045″] for substrates up to 6.40 mm [0.250″] thick, up to 1.78 mm [0.070″] for substrates up to 13 mm [0.500″] thick, and up to 2.80 mm [0.110″] for substrates up to 25.4 mm [1.00″] thick. Bystronic (scribe cutting): Cut Tolerances:* 0.38 mm [0.015″] Maximum Thickness: 9.65 mm [0.380″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 610 mm x 813 mm [24″ x 32″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 0.50 mm [0.020″] for substrates up to 6.40 mm [0.250″] thick and up to 0.64 mm [0.025″] for substrates up to 9.50 mm [0.380″] thick. TLC (scribe cutting): Cut Tolerances:* 0.13 mm [0.005″] Maximum Thickness: 6.35 mm [0.250″] Minimum Thickness: 0.15 mm [0.006″] Maximum Material Size: 635 mm x 635 mm [25″ x 25″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are up to 0.25 mm [0.010″] for substrates up to 6.40 mm [0.250″] thick.
Hand Cutting
Cut Tolerances: Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size: Maximum Part Size: Minimum Part Size:
0.76 mm [0.030″] 6.35 mm [0.250″] 0.50 mm [0.020″] 1,828 mm x 1,524 mm [72″ x 60″] 51 mm x 51 mm [2″ x 2″] 762 mm x 305 mm [30″ x 12″] 19 mm x 19 mm [0.75″ x 0.75″]
Precision XY Sawing (Slicer)
Cut Tolerances:* Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size:
0.03 mm [0.001″] 4.00 mm [0.157″] 0.50 mm [0.020″] 165 mm x 165 mm [6.5″ x 6.5″] 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are 0.05 mm [0.002″] for thicker substrates.
Tube & Rod Cutting - Provides cutting of glass tubes or rods to required length. The precision saw provides ground edges while the diamond cutter provides cut edges.
Precision Saw (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.25 mm [0.010″] 114.3 mm [4.50″] 3.18 mm [0.125″] 1524 mm [60″] 102 mm [4.00″] 635 mm [25″] 38.1 mm [1.50″]
Diamond Cutter (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.76 mm [0.030″] 177.8 mm [7.00″] 3.18 mm [0.125″] 1270 mm [50″] 02 mm [4.00″] 406.4 mm [16″] 38.1 mm [1.50″]
Water Jet - Provides relatively quick set-up and cutting of large glass sheets with curves, holes, and other shapes.Cut Tolerances*: 0.50 mm [0.020″] Maximum Thickness: 38.1 mm [1.500″] Minimum Thickness: 1.00 mm [0.040″] Maximum Material Size: 2,286 mm x 1,168 mm [90″ x 46″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are 1.00 mm [0.040″] for thicker substrates
Scribe CuttingExcalibur (scribe cutting): Cut Tolerances:* 0.64 mm [0.025″] Maximum Thickness: 25.40 mm [1.000″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 254 mm x 254 mm [10″ x 10″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 1.14 mm [0.045″] for substrates up to 6.40 mm [0.250″] thick, up to 1.78 mm [0.070″] for substrates up to 13 mm [0.500″] thick, and up to 2.80 mm [0.110″] for substrates up to 25.4 mm [1.00″] thick. Bystronic (scribe cutting): Cut Tolerances:* 0.38 mm [0.015″] Maximum Thickness: 9.65 mm [0.380″] Minimum Thickness: 0.55 mm [0.022″] Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″] Minimum Material Size: 610 mm x 813 mm [24″ x 32″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 0.50 mm [0.020″] for substrates up to 6.40 mm [0.250″] thick and up to 0.64 mm [0.025″] for substrates up to 9.50 mm [0.380″] thick. TLC (scribe cutting): Cut Tolerances:* 0.13 mm [0.005″] Maximum Thickness: 6.35 mm [0.250″] Minimum Thickness: 0.15 mm [0.006″] Maximum Material Size: 635 mm x 635 mm [25″ x 25″] Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are up to 0.25 mm [0.010″] for substrates up to 6.40 mm [0.250″] thick.
Hand Cutting
Cut Tolerances: Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size: Maximum Part Size: Minimum Part Size:
0.76 mm [0.030″] 6.35 mm [0.250″] 0.50 mm [0.020″] 1,828 mm x 1,524 mm [72″ x 60″] 51 mm x 51 mm [2″ x 2″] 762 mm x 305 mm [30″ x 12″] 19 mm x 19 mm [0.75″ x 0.75″]
Precision XY Sawing (Slicer)
Cut Tolerances:* Maximum Thickness: Minimum Thickness: Maximum Material Size: Minimum Material Size:
0.03 mm [0.001″] 4.00 mm [0.157″] 0.50 mm [0.020″] 165 mm x 165 mm [6.5″ x 6.5″] 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are 0.05 mm [0.002″] for thicker substrates.
Tube & Rod Cutting - Provides cutting of glass tubes or rods to required length. The precision saw provides ground edges while the diamond cutter provides cut edges.
Precision Saw (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.25 mm [0.010″] 114.3 mm [4.50″] 3.18 mm [0.125″] 1524 mm [60″] 102 mm [4.00″] 635 mm [25″] 38.1 mm [1.50″]
Diamond Cutter (tube & rod cutting):
Cut Tolerances: Maximum Diameter: Minimum Diameter: Maximum Material Length: Minimum Material Length: Maximum Part Length: Minimum Part Length:
0.76 mm [0.030″] 177.8 mm [7.00″] 3.18 mm [0.125″] 1270 mm [50″] 02 mm [4.00″] 406.4 mm [16″] 38.1 mm [1.50″]
Water Jet - Provides relatively quick set-up and cutting of large glass sheets with curves, holes, and other shapes.Cut Tolerances*: 0.50 mm [0.020″]
Maximum Thickness: 38.1 mm [1.500″]
Minimum Thickness: 1.00 mm [0.040″]
Maximum Material Size: 2,286 mm x 1,168 mm [90″ x 46″]
Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are 1.00 mm [0.040″] for thicker substrates
Scribe CuttingExcalibur (scribe cutting): Cut Tolerances:* 0.64 mm [0.025″]
Maximum Thickness: 25.40 mm [1.000″]
Minimum Thickness: 0.55 mm [0.022″]
Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″]
Minimum Material Size: 254 mm x 254 mm [10″ x 10″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 1.14 mm [0.045″] for substrates up to 6.40 mm [0.250″] thick, up to 1.78 mm [0.070″] for substrates up to 13 mm [0.500″] thick, and up to 2.80 mm [0.110″] for substrates up to 25.4 mm [1.00″] thick. Bystronic (scribe cutting): Cut Tolerances:* 0.38 mm [0.015″]
Maximum Thickness: 9.65 mm [0.380″]
Minimum Thickness: 0.55 mm [0.022″]
Maximum Material Size: 3,556 mm x 2,438 mm [140″ x 96″]
Minimum Material Size: 610 mm x 813 mm [24″ x 32″] *Cut tolerance established for substrates = 3 mm [0.118″] thick. Cut tolerances are up to 0.50 mm [0.020″] for substrates up to 6.40 mm [0.250″] thick and up to 0.64 mm [0.025″] for substrates up to 9.50 mm [0.380″] thick. TLC (scribe cutting): Cut Tolerances:* 0.13 mm [0.005″]
Maximum Thickness: 6.35 mm [0.250″]
Minimum Thickness: 0.15 mm [0.006″]
Maximum Material Size: 635 mm x 635 mm [25″ x 25″]
Minimum Material Size: 51 mm x 51 mm [2″ x 2″] *Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are up to 0.25 mm [0.010″] for substrates up to 6.40 mm [0.250″] thick.
Hand Cutting
Cut Tolerances:
Maximum Thickness:
Minimum Thickness:
Maximum Material Size:
Minimum Material Size:
Maximum Part Size:
Minimum Part Size:
0.76 mm [0.030″]
6.35 mm [0.250″]
0.50 mm [0.020″]
1,828 mm x 1,524 mm [72″ x 60″]
51 mm x 51 mm [2″ x 2″]
762 mm x 305 mm [30″ x 12″]
19 mm x 19 mm [0.75″ x 0.75″]
Precision XY Sawing (Slicer)
Cut Tolerances:*
Maximum Thickness:
Minimum Thickness:
Maximum Material Size:
Minimum Material Size:
0.03 mm [0.001″]
4.00 mm [0.157″]
0.50 mm [0.020″]
165 mm x 165 mm [6.5″ x 6.5″]
51 mm x 51 mm [2″ x 2″]
*Cut tolerance established for substrates = 2.5 [0.100″] mm thick. Cut tolerances are 0.05 mm [0.002″] for thicker substrates.
Tube & Rod Cutting - Provides cutting of glass tubes or rods to required length. The precision saw provides ground edges while the diamond cutter provides cut edges.
Precision Saw (tube & rod cutting):
Cut Tolerances:
Maximum Diameter:
Minimum Diameter:
Maximum Material Length:
Minimum Material Length:
Maximum Part Length:
Minimum Part Length:
0.25 mm [0.010″]
114.3 mm [4.50″]
3.18 mm [0.125″]
1524 mm [60″]
102 mm [4.00″]
635 mm [25″]
38.1 mm [1.50″]
Diamond Cutter (tube & rod cutting):
Cut Tolerances:
Maximum Diameter:
Minimum Diameter:
Maximum Material Length:
Minimum Material Length:
Maximum Part Length:
Minimum Part Length:
0.76 mm [0.030″]
177.8 mm [7.00″]
3.18 mm [0.125″]
1270 mm [50″]
02 mm [4.00″]
406.4 mm [16″]
38.1 mm [1.50″]
Supplier's Site
Datasheet
Technical Specifications
Abrisa Technologies
Product Category
Waterjet and Abrasive Jet Cutting Services
Product Name
Glass Waterjet Cutting and Fabrication
Company Information
Abrisa Technologies is located in Santa Paula, CA and is comprised of 2 divisions providing precision glass optics products & services; Abrisa Industrial Glass & ZC&R Coatings for Optics. Glass Fabrication & Coatings Experts.
Company Information
High Performance Alloys, Inc. (HPAlloys) was formed in 1984 to provide customers requiring small quantities of alloy (less than 500 pounds) with fast, dependable delivery.
Company Information
ABLE was founded by Harold H. Martinez in 1974. He later explained that by naming the company “ABLE” he wanted to convey his mindset to daily life and business: “ABLE” means skill, competence and talent. That is precisely what he intended to deliver to his customers. Today, that legacy and drive lives on. ABLE is still independently owned and operated with headquarters and facilities in Ontario, California and facilities in Tijuana, Mexico, as well as Jiangsu and Shenzhen, China.
Company Information
Budnick Converting - Converting Ideas to Solutions! With experienced operators and technologically advanced equipment, Budnick is your partner for everything converting. They partner with you to learn your unique applications and processes, creating custom solutions for specific needs.
Company Information
With a cutting force of 60,000 PSI and a ruby-tipped orifice cutting tool, our advanced water jet equipment can create virtually any part, no matter how irregular.
Capabilities
Water Jet
Materials
Metals; Plastics; Rubber; Stone / Marble / Granite