Swiss Screw Machining
Service Detail from Master Metal Engineering (MME)

Master Metal Engineering is a group of manufacturing facilities with state-of-the-art equipment including CNC lathes, Citizen Swiss screw machines and CNC machining centers. At our facilities, we manufacture many different types of machined parts for the Medical, Aerospace, Automotive and Heavy Equipment, and Food Processing industries.
We specialize in close tolerance precision production runs and prototype work, along with concurrent engineering on gear design and assemblies from concept to production.
Citizen Swiss screw machines with work envelope of 1/16" to1.25" diameter, with part lengths up to 14" long.
CNC lathe work from1/16" diameter to 2 9/16" diameter bar feed work. Chuck work to 11.81" diameter X 9 1/16" long. Shaft and between centers work up to 7.87" diameter X 18.5" long.
CNC Machining center work such as multiple hole drilling and tapping operations on production runs of castings or diametrical parts to more complex milling, drilling, tapping, and boring operations performed in block or plate type work.
Other in-house capabilities include O.D., jig, and surface grinding, gear cutting, internal broaching, wire EDM, and honing. Along with nearby and fully certified plating and heat treat sources, Master Metal can give you the quality part which will meet your needs.
Quality parts are what you expect as a customer, and what we demand of our employees to keep you the satisfied buyer of our product. Master Metal also has a complete quality system in compliance with, and registered to, the International Standards of ISO 9001:2008. Let us know your needs and requirements, and if we can fulfill those needs, we feel that we can give you the best in quality, competitive pricing and dependable delivery which is beneficial to you as a customer. If by any chance our facility cannot meet those needs, we will be the first to tell you so.
We at Master Metal Engineering are here to answer your questions, solve your problems and service your machining requirements and we would like to extend an open invitation to you to take a closer look at our facilities and capabilities.