Laser Machining Services

Service Detail from Marshall Manufacturing Company

Laser Machining Services -- View Larger Image
Laser Machining Services-Image

Specifications

Company Information
Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. We offer CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing design, as well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
Certifications / Standards
ISO 13485:2003; ISO 9001:2008
Length Capacity
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Materials
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
Eagle Stainless Tube & Fabrication, Inc.