Electrochemical, Photochemical, and Chemical Milling Services
Service Detail from KEMAC Technology, Inc.

At KEMAC, we have over fifteen years expertise in etching very thin materials with excellent quality at competitive prices. KEMAC routinely handles quick-turn prototypes as well as high volume manufacturing with thickness from 0.0001 inch up to 0.060 inch. We consistently perform secondary operations including forming, plating, heat-set, heat treatment, electro-polishing, passivation, etc.
Photo Chemical MachiningPhoto Chemical Machining, also known as the Etching process, is precise, quick, economical and flexible. It cuts metal clean without any burrs and is a low-temp process that eliminates heat affected zones, dross and striations commonly seen on laser-cut or stamped parts. Etched parts can be formed, shape-set, plated or finished in a variety of ways. It is cost effective at high volume productions as well.
- Quick Turn Prototypes
- High Volume Manufacturing
- Conventional & Exotic metals
- Medical Device applications
- Ultra-fine resolutions on Ultra-thin metals
- ISO 9001:2008 certified