CNC Machining Services

Service Detail from Xcentric Mold & Engineering

CNC Machining -- View Larger Image
CNC Machining-Image

Specifications

Company Information
Xcentric provides consulting, prototyping, pre-production, and production services for a wide range of industries. We are a US Manufacturer – every mold is made and all production is run in one of our two Michigan-based facilities. Our core rapid manufacturing expertise: Injection Molding, CNC Machining, and Additive Manufacturing.
Certifications / Standards
ISO 9001:2015, UL & ITAR
CNC Machining
Turning; 3-axis Machining; 4-axis Machining; 5-axis Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
General Plastics Manufacturing Co.