CNC Machining Services

Service Detail from Wyandotte Industries, Inc.

Specifications

Company Information
Wyandotte Industries manufacturers special nuts, locknuts, screw machine and CNC products made to industry standards or customer blueprints. They were founded in 1959 and are a non union facility with 80 employees.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000; TS 16949; MIL-SPEC; OEM Specific
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Honing; Milling; Screw Machining; Turning; 2-axis Machining
Length
Less than 1"; 1"-3"; 3"-6"
Diameter
Less than 1"; 1"-3"; 3"- 6"
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Abrisa Technologies
Osborne Industries, Inc.