CNC Machining Services

Service Detail from Tanfel

CNC Machining Services -- View Larger Image
CNC Machining Services-Image

Specifications

Company Information
Tanfel is your complete custom parts supply chain solution with Stocking, Warehousing, Delivery and Distribution programs for all your custom fabricated parts. In addition to specializing in custom fabricated metal parts, Tanfel is also your solution for Plastic parts, Silicone Rubber Keypads and Membrane Switches.
Certifications / Standards
ISO 9001:2000
CNC Machining
Deep Hole Drilling; Drilling; Etching/Chemical Milling; Honing; Jig Boring; Milling; Screw Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures; Rotary Transfer Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.
Osborne Industries, Inc.
Abrisa Technologies