CNC Machining Services

Service Detail from South Bend Form Tool Co., Inc.

EDM Machining Services -- View Larger Image
EDM Machining Services-Image

Specifications

Company Information
South Bend Form Tool is an ISO 9001:2000 Certified Custom Manufacturer of Tools and Dies with General Contract Machining and Tooling Services
Certifications / Standards
ISO 9001:2000
CNC Machining
Drilling; Electrode EDM; Etching/Chemical Milling; Honing; Laser Machining; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Additional Services
 
Location
 
Similar Services
CT Gasket & Polymer Co., Inc.
Raymond Machinery Co., Ltd.