CNC Machining Services

Service Detail from Running Industry Co., Ltd

Machine Shop Services -- View Larger Image
Machine Shop Services-Image

Specifications

Company Information
Running Industry Co., Ltd. is based in Ningbo City, a major port and industrial hub on the east coast of China. We are offering customers professional “one-stop” solutions on machine parts.
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Gun Drilling; Honing; Jig Boring; Milling; Superabrasive Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"; Greater than 48"
Materials
 
Secondary Operations
 
Additional Services
 
Location