CNC Machining Services

Service Detail from Peridot Corporation

CNC Machining Service -- View Larger Image
CNC Machining Service-Image

Specifications

Company Information
Peridot Corp. is an ISO 13485 and ISO 9001:2008 registered precision mfg. company located in Silicon Valley. Featuring advanced component fabrication coupled with our multi-disciplinary Contract Mfg., Peridot will simplify your supply chain.
CNC Machining
Drilling; Electrode EDM; Etching/Chemical Milling; Laser Machining; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"
Diameter
Less than 1"; 1"-3"; 3"- 6"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.