CNC Machining Services

Service Detail from PSI Extrusions

PSI Extrusions -- View Larger Image
PSI Extrusions-Image

Specifications

Company Information
Manufactures 6000 series close tolerance aluminum extrusions. Other alloys by request. Fabrication, assembly & finishing. CNC machining, punching, sawing, hardware installation, part making. RoHS compliant anodizing & special finishes. ISO 9001:2000.
Certifications / Standards
ISO 9001:2000; MIL-SPEC; RoHS Compliant
CNC Machining
Broaching; Drilling; Etching/Chemical Milling; Milling; 3-axis Machining
Length
Greater than 48"
Diameter
Less than 1"; 1"-3"; 3"- 6"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Running Industry Co., Ltd