CNC Machining Services

Service Detail from PENCOM

Specifications

Company Information
Pencom engineers locally and manufactures globally, providing customers with cost savings and time advantages that are unique to their industry. Capabilities include precision machining, milling, turning, screw machining, die casting and stamping.
Certifications / Standards
ISO 9001:2000
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Honing; Jig Boring; Laser Machining; Milling; Screw Machining; Swiss Machining; Turning; Wire EDM
Specialty Machining
Casting Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
Raymond Machinery Co., Ltd.