CNC Machining Services

Service Detail from Osborne Industries, Inc.

CNC Plastic Machining -- View Larger Image
CNC Plastic Machining-Image

Specifications

Company Information
Osborne Industries, Inc., is a leading plastics and composites molder for original equipment manufacturers (OEM), utilizing both Resin Transfer Molding (RTM) and Reaction Injection Molding (RIM). Osborne provides turnkey design, engineering, and production expertise to create innovative and customized solutions with thermoset plastics and engineered structural composites.
Certifications / Standards
ISO 9001:2000; MIL-SPEC; OEM Specific; ITAR, ISO 9001:2015
CNC Machining
Deep Hole Drilling; Drilling; Jig Boring; Laser Machining; Milling; 2-axis Machining; 3-axis Machining; 5-axis Machining
Specialty Machining
Jigs and Fixtures; Tool & Die Manufacturing
Length
6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Product Announcements
Osborne Industries, Inc.
Osborne Industries, Inc.