CNC Machining Services

Service Detail from Northern States Metals Corp.

Northern States Metals Corp. -- View Larger Image
Northern States Metals Corp.-Image

Specifications

Company Information
From simple machining to the most sophisticated CNC program systems for complex fabrication of precision specifications, NSM can handle all your requirements. Every operation begins and ends with quality.
Certifications / Standards
ISO 9001:2000; MIL-SPEC
CNC Machining
Broaching; Drilling; Etching/Chemical Milling; Milling; Screw Machining; Turning; 3-axis Machining
Specialty Machining
Extrusion Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
CT Gasket & Polymer Co., Inc.