CNC Machining Services

Service Detail from Norca Engineered Products, LLC

Norca Engineered Products, LLC -- View Larger Image
Norca Engineered Products, LLC-Image

Specifications

Company Information
NEP is the leading high-quality manufacturer and supplier of steel and iron castings, forgings and assemblies for safety-critical and high-performance applications. As a US-based company with more than 25 years of casting and forging experience, NEP is dedicated to serving OEMs worldwide.
Certifications / Standards
ISO 9001:2000; TS 16949
CNC Machining
Drilling; Honing; Milling; Screw Machining; Turning; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
CT Gasket & Polymer Co., Inc.
Abrisa Technologies