CNC Machining Services

Service Detail from National Rubber Corporation

Rubber Flash Cutting -- View Larger Image
Rubber Flash Cutting-Image

Specifications

Company Information
National Rubber has had two major expansions and currently operates out of a 65,000 square foot facility with capabilities including standard and custom extrusion, compressor molding, transfer molding, injection molding, splicing, and die-cutting gasket material.
Certifications / Standards
ISO Certified
CNC Machining
Flash Cutting
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Additional Services
 
Location
 
Similar Services
Abrisa Technologies
General Plastics Manufacturing Co.