CNC Machining Services

Service Detail from Greno Industries, Inc.

Greno Industries, Inc. -- View Larger Image
Greno Industries, Inc.-Image

Specifications

Company Information
Greno Industries utilizes highly-technological processes and state of the art quality management systems to manufacture precision parts. They have some of the most experienced, skilled, and talented professionals in the machining and fabrication industry.
Certifications / Standards
ISO 9001:2000; MIL-SPEC; MIL-Q-9858, MIL-STD-45662A
CNC Machining
Deep Hole Drilling; Drilling; Honing; Laser Machining; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining; 7-Axis Milling
Specialty Machining
Casting Machining; Forging Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Shenzhen Dechengwang Technology Co., Ltd
CT Gasket & Polymer Co., Inc.