CNC Machining Services

Service Detail from Corbitt Manufacturing Company

Corbitt Manufacturing Company -- View Larger Image
Corbitt Manufacturing Company-Image

Specifications

Company Information
Corbitt offers extensive machining services. We are proficient at most metal cutting processes as well as Wire and RAM EDM. Depending on the processes required, Corbitt's workpiece size capacities are sufficient for the majority of applications
Certifications / Standards
ISO 9001:2000
CNC Machining
Drilling; Electrode EDM; Honing; Milling; Turning; Wire EDM; 2-axis Machining; 3-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
Raymond Machinery Co., Ltd.