CNC Machining Services

Service Detail from CNC Industries, Inc.

CNC Industries, Inc. -- View Larger Image
CNC Industries, Inc.-Image

Specifications

Company Information
CNC Industries is a world-class job shop specializing in high-speed machining, fabrication and assembly of component parts. We primarily serve the Defense, Aerospace, Medical and Industrial markets.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000; MIL-SPEC; OEM Specific
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Honing; Milling; Screw Machining; Swiss Machining; Turning; 2-axis Machining; 3-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Forging Machining; Jigs and Fixtures; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"
Diameter
 
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Abrisa Technologies