CNC Machining Services

Service Detail from CM International Industries Corporation

CM International Industries -- View Larger Image
CM International Industries-Image

Specifications

Company Information
CMI supplies quality products to manufacturers at competitive prices. We provide manufacturing and distribution services so that USA manufacturers can easily access the favorable prices of Asian manufacturing while maintaining high quality standards.
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Electrode EDM; Etching/Chemical Milling; Honing; Jig Boring; Laser Machining; Milling; Screw Machining; Superabrasive Machining; Swiss Machining; Turning; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining; Gear Manufacturing; Jigs and Fixtures; Rotary Transfer Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
Less than 1"; 1"-3"; 3"- 6"; 6"-48"; Greater than 48"
Micro Machining
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
CT Gasket & Polymer Co., Inc.
Abrisa Technologies