CNC Machining Services

Service Detail from Blue Grass Manufacturing Co.


Specifications

Company Information
At Blue Grass Manufacturing, they use CNC lathes, CNC vertical mills, horizontal mills, drilling machines and other equipment to remove steel, iron, brass, aluminum, copper, stainless steel, phenol, delrin, nylon and plastics.
Certifications / Standards
QS-9000; ISO 9001:2000; UL Approved Manufacturing Site
CNC Machining
Broaching; Deep Hole Drilling; Drilling; Honing; Milling; Turning; 3-axis Machining
Specialty Machining
Casting Machining; Extrusion Machining; Forging Machining
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
Osborne Industries, Inc.
CT Gasket & Polymer Co., Inc.
Abrisa Technologies