CNC Machining Services

Service Detail from B+E - Stainless Valve Company

Specifications

Company Information
From manual lathes, mills, and grinders to large capacity CNC mills and lathes, B+E/Stainless Valve Company has the machine tools to handle any size production. Their staff is trained and capable of using machines at the highest level of precision.
Certifications / Standards
ISO 9001:2000; ANSI-ASQ Q9001:2000
CNC Machining
Drilling; Milling; Turning; 3-axis Machining
Length
3"-6"; 6"-48"; Greater than 48"
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.
Osborne Industries, Inc.