CNC Machining Services

Service Detail from Arnprior Rapid Mfg Solutions

Specifications

Company Information
ARNPRIOR'S Machining capabilities include turning, milling, jig boring, grinding, spring winding, and EDM. Machined materials include aluminum, brass, bronze, coppers, copper alloys, steels, stainless steels, titanium and plastics.
Certifications / Standards
AS 9100 / AS 9100B; ISO 9001:2000
CNC Machining
Deep Hole Drilling; Drilling; Electrode EDM; Jig Boring; Laser Machining; Milling; Turning; Water / Abrasive Jet Machining; Wire EDM; 2-axis Machining; 3-axis Machining; 4-axis Machining; 5-axis Machining
Specialty Machining
Jigs and Fixtures; Rotary Transfer Machining; Tool & Die Manufacturing
Length
Less than 1"; 1"-3"; 3"-6"; 6"-48"; Greater than 48"
Diameter
 
Materials
 
Secondary Operations
 
Additional Services
 
Location
 
Similar Services
General Plastics Manufacturing Co.
Abrisa Technologies