Indelac Controls, Inc. Datasheets for Control Panels
Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more
| Product Name | Notes |
|---|---|
| Model PBOC-10 is a compact push button control station normally located at the actuator, however there are many applications requiring that the control be in a distant location. It is... | |
| Model SSOC-10 is a compact control station similar to model PBOC-10 except a selector switch is applied instead of the push buttons used on model PBOC-10. This control package can... | |
| This control package is available on all ICI electric actuators. It is normally mounted on the actuator but can be mounted along side the actuator and hard wired to the... | |
| This control panel transmits a 4 to 20mA analog signal to provide proportional position control of an actuator/valve for precise control of flow, pressure or temperature in a verity of... |