FG Wilson (Engineering) Ltd. Datasheets for Control Panels

Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications.
Control Panels: Learn more

Product Name Notes
The 1002T Control Panel is equipped with all the necessary generating set instrumentation and protection devices, whilst providing the straight-forward functionality and reliability of a key-start panel. Mounting: Integrated into...
The FG Wilson PowerWizard range of digital control panels combine straight forward menu navigation with advanced metering and protection technology. This range of panels is used in automatic mains failure...
The LCP1002 Control Panel is equipped with all the necessary generating set instrumentation and protection devices, whilst providing the straight-forward functionality and reliability of a key-start panel. Mounting: Integrated into...