10” (25.4 cm) Touch Screen HMI
40 Amps/Circuit @ 100 – 600 VAC
2 Loops to 72 Loops
NEMA 4 or NEMA 4X Enclosure
SCR Control
Optional Wireless Temperature Sensing
Integral Circuit Panel with Circuit Breakers
Optional Main Breaker
Soft Start Feature
Full Communications
Full Alarm and Monitoring Capabilities on GFEP, Temperature, Sensor, Current Load & Communications
Customizable Sensor Mapping
Optional Enclosure Heater
UL, cUL
Optional CE
Chromalox | |
---|---|
Product Category | Control Panels |
Product Number | ITLS 2-48 |
Product Name | Heat Tracing Line Sensing Control Panel 2-48 Loops |
Panel Type | Heat Tracing Line Sensor |
Panel Operation | Electrical |
Operator Input | Touchscreen |
Display Type | Digital Display |
Audible Alarm Type | Audible Alarm |