Xiamen Innovacera Advanced Materials Co., Ltd. Pyrolytic Boron Nitride Ceramic

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen, China
Pyrolytic Boron Nitride Ceramic
Pyrolytic Boron Nitride Ceramic
Pyrolytic boron nitride is a grade of hexagonal boron nitride. It is produced by the chemical vapor deposition process to create its solid body and all the boron nitride crystals grow parallel to the surface on which the vapor is deposited.Due to the nature of the CVD process, PBN parts generally are requested a wall thickness not more than 3mm. PBN is also a good choice for the extremely high purity of boron nitride. 99.99% is the typical grade. The CVD process gives this pyrolytic boron nitride an almost perfect layered structure, which leads to anisotropic thermal conductivity, making it an ideal material to make crucibles for crystal growing.Pyrolytic Boron Nitride Applications:-Crysta l growth (VGF, LEC Crucible)-Molecular Beam Epitaxy(MBE) Crucible-MOCVD Heater-PBN Infrared Window-Traveling Wave Tube (TWT) (PBN Support Rod)-PBN Coating Graphite-High temperature, vacuum equipment insulatorPyrolytic Boron Nitride Characteristic:-The color of PBN is ivory and orange-brown, nontoxic, imporosity, easy processing.-The purity is up to 99.99%, surface densification, good gas barrier properties.-The strength increases as the temperature rises and peaked at 2200°C.-Acid, alkali, salt, and organic reagent resistance. Meanwhile, it does not react with the majority of molten metal and semiconductor material.-Excellent thermal shock resistance, excellent thermal conductivity, low thermal expansion coefficient.-High resistance, high dielectric strength, low dielectric constant, low dissipation factor, excellent microwave, and infrared ray ability.-It's with anisotropy in the mechanics, heat, and electricity.

Pyrolytic boron nitride is a grade of hexagonal boron nitride. It is produced by the chemical vapor deposition process to create its solid body and all the boron nitride crystals grow parallel to the surface on which the vapor is deposited.Due to the nature of the CVD process, PBN parts generally are requested a wall thickness not more than 3mm. PBN is also a good choice for the extremely high purity of boron nitride. 99.99% is the typical grade. The CVD process gives this pyrolytic boron nitride an almost perfect layered structure, which leads to anisotropic thermal conductivity, making it an ideal material to make crucibles for crystal growing.Pyrolytic Boron Nitride Applications:-Crystal growth (VGF, LEC Crucible)-Molecular Beam Epitaxy(MBE) Crucible-MOCVD Heater-PBN Infrared Window-Traveling Wave Tube (TWT) (PBN Support Rod)-PBN Coating Graphite-High temperature, vacuum equipment insulatorPyrolytic Boron Nitride Characteristic:-The color of PBN is ivory and orange-brown, nontoxic, imporosity, easy processing.-The purity is up to 99.99%, surface densification, good gas barrier properties.-The strength increases as the temperature rises and peaked at 2200°C.-Acid, alkali, salt, and organic reagent resistance. Meanwhile, it does not react with the majority of molten metal and semiconductor material.-Excellent thermal shock resistance, excellent thermal conductivity, low thermal expansion coefficient.-High resistance, high dielectric strength, low dielectric constant, low dissipation factor, excellent microwave, and infrared ray ability.-It's with anisotropy in the mechanics, heat, and electricity.

Supplier's Site

Technical Specifications

  Xiamen Innovacera Advanced Materials Co., Ltd.
Product Category Specialty Ceramics
Product Name Pyrolytic Boron Nitride Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details
Ceramic Cutting Blades -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Custom Shape
Applications Electronics or semiconductors; Wear resistant parts or tooling; Medical
View Details
Zirconia Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Specialty Ceramic Type Zirconia
Shape / Form Custom Shape
Applications Abrasion Resistant; Corrosion resistant; Wear resistant parts or tooling
View Details
Machinable Glass Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
View Details