Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C
IC OFFLINE SWITCH FLYBACK 8SO
A range of energy-efficient, off-line AC-DC converters from Power Integrations. The TinySwitch-4 series combine a high voltage power MOSFET and ON/OFF flyback power supply controller in a single compact package. These devices have excellent no-load and light-load efficiency and extremely fast transient response and are available in both through-hole and SMT options.
⢠Line compensated overload power reduces maximum overload variation over input voltage range. ⢠Simple ON/OFF control, no loop compensation needed. ⢠Selectable current limit through BP/M capacitor value. ⢠Self-biased: no bias winding or bias components. ⢠Frequency jittering reduces EMI filter costs. ⢠Pin-out simplifies heat sinking to the PCB. ⢠Accurate hysteretic thermal shutdown protection with automatic recovery. ⢠Auto-restart delivers <3% of maximum power in short-circuit and open-loop fault conditions. ⢠Extended creepage between MOSFET drain and all other pins. ⢠Easily meets all global energy efficiency regulations. ⢠No-load <30 mW with bias winding, <150 mW at 265 VAC without bias winding
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 7
Current Limit = 374mA
Dimensions = 4.9 x 3.9 x 1.65mm
Length = 4.9mm
Width = 3.9mm
Height = 1.65mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
Delivery on production packaging - Tube. This product is non-returnable.
A range of energy-efficient, off-line AC-DC converters from Power Integrations. The TinySwitch-4 series combine a high voltage power MOSFET and ON/OFF flyback power supply controller in a single compact package. These devices have excellent no-load and light-load efficiency and extremely fast transient response and are available in both through-hole and SMT options.
⢠Line compensated overload power reduces maximum overload variation over input voltage range. ⢠Simple ON/OFF control, no loop compensation needed. ⢠Selectable current limit through BP/M capacitor value. ⢠Self-biased: no bias winding or bias components. ⢠Frequency jittering reduces EMI filter costs. ⢠Pin-out simplifies heat sinking to the PCB. ⢠Accurate hysteretic thermal shutdown protection with automatic recovery. ⢠Auto-restart delivers <3% of maximum power in short-circuit and open-loop fault conditions. ⢠Extended creepage between MOSFET drain and all other pins. ⢠Easily meets all global energy efficiency regulations. ⢠No-load <30 mW with bias winding, <150 mW at 265 VAC without bias winding
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 7
Current Limit = 374mA
Dimensions = 4.9 x 3.9 x 1.65mm
Length = 4.9mm
Width = 3.9mm
Height = 1.65mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
AC/DC Converter 15W SO-8 - Power Management ICs - AC-DC Converters
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C
Manufacturer: Power Integrations
Win Source Part Number: 1271572-TNY286DG
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Switching Frequency: 124kHz ~ 140kHz
Power (W): 13W
Nova Technology(HK) Co.,Ltd | Lingto Electronic Limited | RS Components, Ltd. | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
Product Number | TNY286DG | TNY286DG | 1235453P | TNY286DG | 1271572-TNY286DG |
Product Name | PMIC - AC DC Converters, Offline Switchers | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY286DG | |
Package Type | SO-8; Other; 8-SOIC (0.154", 3.90mm Width), 7 Leads | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads | SOIC; Other; 8-SOIC , 7 Leads | |
Operating Temperature | -40 to 150 C (-40 to 302 F) | 150 C (302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
Configuration / Function | Flyback | Flyback; Flyback | Flyback |