The HiperPFS-2 & HiperPFS-3 families of AC-DC converters from Power Integrations embody a high level of circuit integration and include a continuous conduction mode (CCM) boost PFC controller, gate driver, ultra-low reverse recovery diode and high-voltage power MOSFET in a compact SIP package. The devices are able to provide near unity input power factor over a wide range of load currents together with >95% efficiency from 10% load to full load.
Mounting Type = Through Hole
Package Type = eSIP-16D
Pin Count = 13
Current Limit = 5.1A
Dimensions = 16.59 x 2.06 x 8.25mm
Length = 16.59mm
Width = 2.06mm
Height = 8.25mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
The HiperPFS-2 & HiperPFS-3 families of AC-DC converters from Power Integrations embody a high level of circuit integration and include a continuous conduction mode (CCM) boost PFC controller, gate driver, ultra-low reverse recovery diode and high-voltage power MOSFET in a compact SIP package. The devices are able to provide near unity input power factor over a wide range of load currents together with >95% efficiency from 10% load to full load.
Mounting Type = Through Hole
Package Type = eSIP-16D
Pin Count = 13
Current Limit = 5.1A
Dimensions = 16.59 x 2.06 x 8.25mm
Length = 16.59mm
Width = 2.06mm
Height = 8.25mm
Maximum Input Voltage = 265 V ac
Maximum Operating Temperature = +150 °C
Delivery on production packaging - Tube. This product is non-returnable.
AC/DC Converter 350W eSIP-16 - Power Management ICs - AC-DC Converters
RS Components, Ltd. | |
---|---|
Product Category | AC-DC Converter Chips |
Product Number | 1235425 |
Package Type | Other; eSIP-16D |