The Power Integrations LYTSwitchâ¢-0 family of low-power AC-DC converters is specifically designed for low cost LED lamp replacement applications. The devices integrate a high voltage power MOSFET with the required control circuitry to implement a compact and efficient solution suitable for a variety of converter topologies. The LYT0004, LYT005 and LYT006 types include an auto restart function which operates after a fault or overload condition has occurred. Package options include both through-hole and surface-mount devices to suit different manufacturing requirements.
⢠High power factor meeting EU and USA requirements. ⢠Very low component count. ⢠66 kHz operation with frequency jitter reduces EMI. ⢠No bias supply or transformer required. ⢠Good constant current regulation. ⢠Accurate current limit with tight line and load regulation . ⢠Protection for over-temperature, short-circuit, open-circuit and open loop faults. ⢠Suitable for flyback, buck, buck-boost and boost architectures
Package Type = PDIP-8B
Output Voltage Range = Minimum of 50 V
Minimum Output Voltage = 50 V
Delivery on production packaging - Tube. This product is non-returnable.
The Power Integrations LYTSwitchâ¢-0 family of low-power AC-DC converters is specifically designed for low cost LED lamp replacement applications. The devices integrate a high voltage power MOSFET with the required control circuitry to implement a compact and efficient solution suitable for a variety of converter topologies. The LYT0004, LYT005 and LYT006 types include an auto restart function which operates after a fault or overload condition has occurred. Package options include both through-hole and surface-mount devices to suit different manufacturing requirements.
⢠High power factor meeting EU and USA requirements. ⢠Very low component count. ⢠66 kHz operation with frequency jitter reduces EMI. ⢠No bias supply or transformer required. ⢠Good constant current regulation. ⢠Accurate current limit with tight line and load regulation . ⢠Protection for over-temperature, short-circuit, open-circuit and open loop faults. ⢠Suitable for flyback, buck, buck-boost and boost architectures
Package Type = PDIP-8B
Output Voltage Range = Minimum of 50 V
Minimum Output Voltage = 50 V
LED Driver IC 80mA DIP-8 - Power Management ICs - AC-DC Converters
RS Components, Ltd. | |
---|---|
Product Category | AC-DC Converter Chips |
Product Number | 1235373P |
Package Type | Other; PDIP-8B |