Power Integrations, Inc. LCS700HG

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1235436 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Power Integrations HiperLCS family of integrated AC-DC Converters utilise a resonant half bridge LLC topology to implement a high-efficiency offline converter in a compact SIP package. These devices incorporate a multi-function controller, high-side and low-side gate drivers, plus two power MOSFETs in a half-bridge configuration and are suitable for power supply designs of up to 400W. The high level of integration minimizes the external component count and reduces PCB layout area as well as simplifying power supply design. • High maximum operating frequency of 1 MHz. • Nominal steady-state operation up to 500 kHz. • Programmable brown-in/out thresholds and hysteresis. • Under-voltage and over-voltage protection. • Programmable over-current protection. • Short-circuit protection. • Over-temperature protection. • Programmable soft-start time and delay before soft-start. • Simple single-clip attachment to heat sink Mounting Type = Through Hole Package Type = eSIP-16J Pin Count = 13 Dimensions = 16.59 x 2.06 x 8.25mm Length = 16.59mm Width = 2.06mm Height = 8.25mm Maximum Input Voltage = 15 V Maximum Operating Temperature = +150 °C Maximum Output Current = 5.2A

The Power Integrations HiperLCS family of integrated AC-DC Converters utilise a resonant half bridge LLC topology to implement a high-efficiency offline converter in a compact SIP package. These devices incorporate a multi-function controller, high-side and low-side gate drivers, plus two power MOSFETs in a half-bridge configuration and are suitable for power supply designs of up to 400W. The high level of integration minimizes the external component count and reduces PCB layout area as well as simplifying power supply design.
• High maximum operating frequency of 1 MHz. • Nominal steady-state operation up to 500 kHz. • Programmable brown-in/out thresholds and hysteresis. • Under-voltage and over-voltage protection. • Programmable over-current protection. • Short-circuit protection. • Over-temperature protection. • Programmable soft-start time and delay before soft-start. • Simple single-clip attachment to heat sink
Mounting Type = Through Hole
Package Type = eSIP-16J
Pin Count = 13
Dimensions = 16.59 x 2.06 x 8.25mm
Length = 16.59mm
Width = 2.06mm
Height = 8.25mm
Maximum Input Voltage = 15 V
Maximum Operating Temperature = +150 °C
Maximum Output Current = 5.2A

Supplier's Site
 - 1235436P - RS Components, Ltd.
Corby, Northants, United Kingdom
The Power Integrations HiperLCS family of integrated AC-DC Converters utilise a resonant half bridge LLC topology to implement a high-efficiency offline converter in a compact SIP package. These devices incorporate a multi-function controller, high-side and low-side gate drivers, plus two power MOSFETs in a half-bridge configuration and are suitable for power supply designs of up to 400W. The high level of integration minimizes the external component count and reduces PCB layout area as well as simplifying power supply design. • High maximum operating frequency of 1 MHz. • Nominal steady-state operation up to 500 kHz. • Programmable brown-in/out thresholds and hysteresis. • Under-voltage and over-voltage protection. • Programmable over-current protection. • Short-circuit protection. • Over-temperature protection. • Programmable soft-start time and delay before soft-start. • Simple single-clip attachment to heat sink Mounting Type = Through Hole Package Type = eSIP-16J Pin Count = 13 Dimensions = 16.59 x 2.06 x 8.25mm Length = 16.59mm Width = 2.06mm Height = 8.25mm Maximum Input Voltage = 15 V Maximum Operating Temperature = +150 °C Maximum Output Current = 5.2A Delivery on production packaging - Tube. This product is non-returnable.

The Power Integrations HiperLCS family of integrated AC-DC Converters utilise a resonant half bridge LLC topology to implement a high-efficiency offline converter in a compact SIP package. These devices incorporate a multi-function controller, high-side and low-side gate drivers, plus two power MOSFETs in a half-bridge configuration and are suitable for power supply designs of up to 400W. The high level of integration minimizes the external component count and reduces PCB layout area as well as simplifying power supply design.
• High maximum operating frequency of 1 MHz. • Nominal steady-state operation up to 500 kHz. • Programmable brown-in/out thresholds and hysteresis. • Under-voltage and over-voltage protection. • Programmable over-current protection. • Short-circuit protection. • Over-temperature protection. • Programmable soft-start time and delay before soft-start. • Simple single-clip attachment to heat sink
Mounting Type = Through Hole
Package Type = eSIP-16J
Pin Count = 13
Dimensions = 16.59 x 2.06 x 8.25mm
Length = 16.59mm
Width = 2.06mm
Height = 8.25mm
Maximum Input Voltage = 15 V
Maximum Operating Temperature = +150 °C
Maximum Output Current = 5.2A
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1462491 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Converter 110W eSIP-16 - Power Management ICs - AC-DC Converters

AC/DC Converter 110W eSIP-16 - Power Management ICs - AC-DC Converters

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC-DC Converter Chips
Product Number 1235436
Package Type Other; eSIP-16J
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A80N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
 - 8287508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; SOT-26
Input Voltage 2.5 to 18 volts
Operating Temperature 105 C (221 F)
View Details